EN
  • EN
  • DE

SN74CB3T3384DW

Part No SN74CB3T3384DW
Manufacturer Texas Instruments
Catalog Logic - Signal Switches, Multiplexers, Decoders
Description IC BUS SWITCH 5 X 1:1 24SOIC
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 5 Weeks
Manufacturer Texas Instruments
Series 74CB
Package Tube
Operating Temperature Range -40°C ~ 85°C
Mounting Surface Mount
Package 24-SOIC (0.295", 7.50mm Width)
Case / Package 24-SOIC
Family Name 74CB3T3384
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Part Number SN74CB3T3384DWE4, SN74CB3T3384DWE4-ND, SN74CB3T3384DWG4, SN74CB3T3384DWG4-ND
Quantity per package 25
Popularity High
Supply and Demand Status Balance
Win Source Part Number 896541-SN74CB3T3384DW
Ultra Librarian 3D Model Ultra Librarian SN74CB3T3384DW CAD Model

Description

The SN74CB3T3384DW is a high-performance integrated circuit designed and manufactured by Texas Instruments, a leader in semiconductor solutions. This device is a 10-bit FET bus switch with a 5-ohm bidirectional switch that provides high-speed bus switching with low on-state resistance, allowing for minimal signal distortion and efficient data transmission.

Key Features

  • Low On-State Resistance: The switch's low on-state resistance (5 ohms typical) ensures minimal signal loss and heat generation, making it ideal for high-frequency applications.
  • 10-Bit Bus Switch: The device provides 10 individually controllable bidirectional switches, offering flexibility for various bus management applications.
  • Low Power Consumption: With a typical quiescent power consumption of only 10 µA, the SN74CB3T3384DW is designed for power-sensitive applications.
  • Wide Operating Voltage Range: The device operates over a wide voltage range of 2.3 V to 3.6 V, accommodating various system requirements.
  • High Bandwidth: The switch's high bandwidth (>250 MHz) enables fast data transmission, suitable for high-speed data lines.
  • 5-V Tolerant Inputs: Input ports are tolerant to 5 V, providing compatibility with mixed-voltage systems.

Applications

The SN74CB3T3384DW is versatile and can be used in a variety of applications, including:

  • Bus isolation and switching in servers and routers
  • Signal gating, demultiplexing, and multiplexing in data communication systems
  • Hot-swapping and hot-docking in portable electronics
  • Memory interleaving in workstations and desktops

Package and Quality

The device is available in a 24-pin wide-body SOIC package, providing a compact footprint for space-constrained applications. Texas Instruments is committed to high-quality manufacturing and reliability, ensuring that the SN74CB3T3384DW meets stringent industry standards for performance and durability.

You May Also Be Interested in

Texas Instruments
IC DECODER/DEMUX 1 X 3:8 16-PDIP
Need more? Email Us
Texas Instruments
IC BUS SWITCH 4 X 1:1 20-TVSOP
Need more? Email Us
ON Semiconductor
IC BUS FET EXCH SW 1X2:1 8-UDFN
Need more? Email Us
Nexperia USA Inc.
IC DECODER/DEMUX 1 X 1:2 6-TSSOP
Need more? Email Us
Texas Instruments
IC MULTIPLEXER 4 X 2:1 16-TSSOP
Need more? Email Us
Texas Instruments
IC BUS SWITCH 8 X 1:1 20-TSSOP
Lowest to $1.3098
Nexperia USA Inc.
Lowest to $0.8359
Texas Instruments
IC MULTIPLEXER 4 X 2:1 16-TSSOP
Need more? Email Us
Harris Corporation
IC DECODER/DEMUX 1X4:16 24-PDIP
Need more? Email Us

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.8692
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841

Pricing & Ordering

Quantity Unit Price Ext. Price
35+ $1.5611 $54.6385
80+ $1.2810 $102.4800
125+ $1.2409 $155.1125
170+ $1.2009 $204.1530
220+ $1.1609 $255.3980
290+ $1.0408 $301.8320
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,480 pieces
MOQ: 35 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess