The only official website & email suffix are win-source.group and win-source.net
WIN SOURCE does not have any other Company Name or Website.
Search
Filters

TMS320DM8147SCYE1

Part No TMS320DM8147SCYE1
Manufacturer Texas Instruments
Catalog Embedded - DSP (Digital Signal Processors)
Description IC DGTL MEDIA PROCESSR 684FCBGA / DSP Floating-Point 32bit 1GHz 6000MIPS 684-Pin FCBGA
Datasheet
Sample
ECAD Module ECAD
rohs

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee
Pricing & Ordering $748.7506 Historical reference price : is the price that a customer announces that it is willing to pay for this component in the previous period, only for reference.
Quantity
Unit Price
Ext. Price
1+
$1,036.2320
$1,036.232
* The above prices does not include taxes and freight rates, which will be calculated on the order pages.
Availability: 370 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?
Estimate shipping
Enter your destination to get a shipping estimate

*

Products specifications

Categories Integrated Circuits (ICs)
Manufacturer Texas Instruments
Series DM81x Video SOC, DaVinci
Packaging Tray
Type Digital Media System-on-Chip (DMSoC)
Interface CAN, Ethernet, I2C, McASP, McBSP, MMC/SD/SDIO, SATA, SPI, UART, USB
Clock Rate 700MHz DSP, 1GHz ARM
Non-Volatile Memory ROM (48 kB)
On-Chip RAM 1.08MB
Voltage - I/O 1.5V, 1.8V, 3.3V
Voltage - Core 1.1V, 1.2V, 1.35V
Operating Temperature Range 0°C ~ 90°C (TJ)
Mounting SMD
Package 684-BFBGA, FCBGA
Manufacturer Package 684-FCBGA (23x23)
Win Source Part Number 797445-TMS320DM8147SCYE1
Popularity Medium
Fake Threat In the Open Market 39 pct.
Supply and Demand Status Limited
Family Name TMS320DM8147
ECCN 3A991.a.2
Halogen Free Compliant
Estimated EOL Date 2031

Description

Texas Instruments TMS320DM8147SCYE1 Product Overview

The TMS320DM8147SCYE1 is a high-performance digital media processor from Texas Instruments (TI), designed to meet the intense processing needs of modern multimedia and industrial applications. This device is part of the TMS320DM814x DaVinci™ video processors family, which offers an optimal blend of performance, power efficiency, and cutting-edge features.

Key Features

  • Powerful Processing Cores: At the heart of the TMS320DM8147SCYE1 is a dual-core architecture that includes an ARM Cortex-A8 core running at up to 1 GHz and a TI C674x DSP core. This combination delivers the processing power necessary for demanding tasks such as video encoding/decoding, image processing, and real-time analytics.
  • Integrated Video Acceleration: The processor is equipped with a high-definition video processing subsystem (HDVPSS), which supports multiple HD video inputs and outputs, enabling seamless handling of high-resolution video streams.
  • Rich Peripherals Set: A comprehensive set of peripherals complements the processor's capabilities, including Gigabit Ethernet MAC, multiple USB ports, PCIe interface, SATA controller, and more, facilitating connectivity and data transfer for a variety of applications.
  • Advanced Graphics: With an integrated SGX530 3D graphics engine, the TMS320DM8147SCYE1 is capable of rendering high-quality graphics, making it suitable for user interfaces, gaming, and digital signage.
  • Low Power Consumption: Despite its robust feature set, the processor is designed for low power consumption, making it ideal for applications where energy efficiency is crucial.

Applications

The versatility of the TMS320DM8147SCYE1 allows it to be used across a wide range of applications. It is particularly well-suited for:

  • Surveillance DVRs and NVRs
  • Digital signage and point-of-sale terminals
  • Video conferencing systems
  • Medical imaging devices
  • Industrial automation and control systems

Conclusion

With its robust processing capabilities, integrated video acceleration, and a wide array of connectivity options, the Texas Instruments TMS320DM8147SCYE1 is a powerful solution for developers looking to create sophisticated multimedia and industrial products. Its ability to deliver high performance while maintaining energy efficiency makes it a compelling choice for the next generation of digital media applications.

Contact Us

You May Also Be Interested in

Top Sellers

Win-Source Footer Image

Cookie Consent Preference Center

When you visit any of our websites, it may store or retrieve information on your browser, mostly in the form of cookies. This information might be about you, your preferences, or your device and is mostly used to make the site work as you expect it to. The information does not usually directly identify you, but it can give you a more personalized experience. Because we respect your right to privacy, you can choose not to allow some types of cookies. Click on the different category headings to find out more and manage your preferences. Please note, blocking some types of cookies may impact your experience of the site and the services we are able to offer.

Manage Consent Preferences

Always Active

These cookies are necessary for the website to function and cannot be switched off in our systems. They are usually only set in response to actions made by you which amount to a request for services, such as setting your privacy preferences, logging in or filling in forms. You can set your browser to block or alert you about these cookies, but some parts of the site will not then work. These cookies do not store any personally identifiable information.

These cookies allow us to count visits and traffic sources so we can measure and improve the performance of our site. They help us to know which pages are the most and least popular and see how visitors move around the site. All information these cookies collect is aggregated and therefore anonymous. If you do not allow these cookies we will not know when you have visited our site, and will not be able to monitor its performance.

These cookies enable the website to provide enhanced functionality and personalisation. They may be set by us or by third party providers whose services we have added to our pages. If you do not allow these cookies then some or all of these services may not function properly.

These cookies are used to make advertising messages more relevant to you and may be set through our site by us or by our advertising partners. They may be used to build a profile of your interests and show you relevant advertising on our site or on other sites. They do not store directly personal information, but are based on uniquely identifying your browser and internet device.