EN
  • EN
  • DE

TFDU4301-TT3

Part No TFDU4301-TT3
Manufacturer Vishay
Catalog IrDA Transceiver Modules
Description Infrared Transceiver Module (SIR, 115.2 kbit/s) for IrDA® Applications | TXRX IRDA 115.2KB 2.5MM 8SMD
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Sensors, Transducers
Manufacturer Vishay Semiconductor Opto Division
Packaging Reel
Data Rate 115.2kbs (SIR)
Supply Voltage (V) 2.4V ~ 5.5V
Idle Current, Typ at 25°C 100μA
Link Range, Low Power 70cm
Orientation Top View
Temperature Range - Operating -30°C ~ 85°C
Size 8.5mm x 2.5mm x 3.1mm
Standards IrPHY 1.0
Shutdown Yes
Manufacturer Pack Quantity 1
MSL Level 4 (72 Hours)
Win Source Part Number 1266845-TFDU4301-TT3
Manufacturer Homepage www.vishay.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian TFDU4301-TT3 CAD Model

Description

This electronic component is a top view orientation product manufactured by Vishay Semiconductor Opto Division.

  • Manufacturer: Vishay Semiconductor Opto Division
  • Orientation: Top View
  • Data Rate: 115.2kbs (SIR)
  • Size: 8.5mm x 2.5mm x 3.1mm
  • Standards: IrPHY 1.0
  • Link Range (Low Power): 70cm
  • Feature: Shutdown
  • Operating Temperature: -30°C to 85°C
  • Supply and Demand: Balanced
  • Manufacturer Pack Quantity: 1
  • MSL Level: 4 (72 Hours)
  • Supply Voltage: 2.4V ~ 5.5V
  • Idle Current: 100μA @ 25°C

You May Also Be Interested in

Panasonic
IRDA MODULE 115.2KBPS 8 PIN SMD / 115.2kbs (SIR) IRDA Transceiver Top View
Need more? Email Us
Rohm Semiconductor
MODULE IRDA 115.2KBPS 8SMD / 115.2kbs (SIR) IRDA Transceiver Top View
Lowest to $4.8972
Sharp Microelectronics
IrDA Compliant Transceiver Module 9.6 kb/s to 4 Mb/s (FIR) Low Profile Low Consumption Current | IRDA MODULE 115.2KBPS 10SMD
Lowest to $7.1645
Rohm Semiconductor
MODULE IRDA 115.2KBPS 8SMD / 115.2kbs (SIR) IRDA Transceiver Top View
Lowest to $4.3657
Vishay
Infrared Transceiver Module (SIR, 115.2 kbit/s)
Lowest to $4.8972
Vishay
IRDA MODULE SIR TRANSCEIVER 1,6M
Lowest to $8.1171
Zilog
IRDA MODULE 115.2KBPS 6SMD
Lowest to $1.8591
Sharp Microelectronics
MODULE IRDA 115.2KBPS 6SMD / 115.2kbs (SIR) IRDA Transceiver Top View
Need more? Email Us
Rohm Semiconductor
MODULE IRDA 115.2KBPS 8SMD / 115.2kbs (SIR) IRDA Transceiver Top View
Lowest to $3.4191

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.2271
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143

Pricing & Ordering

Quantity Unit Price Ext. Price
15+ $3.5374 $53.0610
31+ $3.3135 $102.7185
47+ $3.2015 $150.4705
68+ $2.9777 $202.4836
88+ $2.8657 $252.1816
109+ $2.7538 $300.1642
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 13,540 pieces
MOQ: 15 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess