EN
  • EN
  • DE

XCS40PQ208

Part No XCS40PQ208
Manufacturer Xilinx Inc.
Catalog OEM Parts (T - Z)
Description Contact for details
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 1005620-XCS40PQ208
Categories OEM Parts(T-Z)
Manufacturer Xilinx Inc.
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian XCS40PQ208 CAD Model

Description

The XCS40PQ208 is a Spartan series Field-Programmable Gate Array (FPGA) manufactured by Xilinx. This device is designed for a wide range of digital logic applications, offering flexibility and programmability to implement custom digital circuits. It is suitable for prototyping, low-volume production, and applications requiring reconfigurable logic.

Applications:

  • Digital Logic Design
  • Prototyping
  • Embedded Systems
  • Signal Processing
  • Communication Systems

Features:

  • Field-Programmable Gate Array (FPGA): Offers reconfigurable logic for implementing custom digital circuits.
  • Spartan Series: Provides a cost-effective solution for various applications.
  • Logic Cells: Contains a large number of configurable logic blocks.
  • I/O Pins: Offers a wide range of input/output pins for interfacing with external devices.
  • On-Chip Memory: Includes on-chip memory for data storage and processing.

Benefits:

  • Flexibility in Design: Enables the implementation of custom digital circuits.
  • Fast Prototyping: Allows for quick prototyping and testing of digital designs.
  • Reconfigurable Logic: Enables modification of the circuit design without hardware changes.
  • Cost-Effective Solution: Provides a cost-effective alternative to custom ASICs.
  • Increased System Performance: Optimizes digital logic functions for improved system performance.

Additional Details:

The XCS40PQ208 is part of the Xilinx Spartan series, offering a balance of performance, cost, and power consumption. It contains a large number of configurable logic blocks, which can be interconnected to implement complex digital circuits. The device includes a wide range of input/output pins, allowing it to interface with external devices. It also features on-chip memory for data storage and processing.

Specific details such as logic cell count, I/O pin count, on-chip memory size, operating voltage, and package information can be found in the device datasheet available from Xilinx. It is commonly used for prototyping and implementing custom digital logic circuits in various applications. Programming is typically done using Xilinx's development tools.

You May Also Be Interested in

STMicroelectronics
Need more? Email Us
Samtec Inc.
Conn Board Stacker HDR 30 POS 28.37mm Stack Height 2.54mm Solder ST Through Hole
Need more? Email Us
Lucent
Need more? Email Us
Toshiba Semiconductor and Storage
Toshiba SSOP-24
Need more? Email Us
STMicroelectronics
Need more? Email Us
Taiwan Semiconductor
DIODE SCHOTTKY 30V 200MA 0603 / Diode Schottky 30 V 200mA Surface Mount 0603
Need more? Email Us
Banner Engineering Corporation
EZ-BEAM T30 EMITTER 60M / Through-Beam Optical Sensor 196.85' (60m)
Lowest to $86.0244
Omron
CONN HEADER VERT 14POS 2.54MM / Connector Header Through Hole 14 position 0.100" (2.54mm)
Need more? Email Us
STMicroelectronics
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess