EN
  • EN
  • DE

EMH2417R

Part No EMH2417R
Manufacturer ON Semiconductor
Catalog Transistors - FETs, MOSFETs - RF
Description N-Channel Power MOSFET
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer ON Semiconductor
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 822602-EMH2417R
Ultra Librarian 3D Model Ultra Librarian EMH2417R CAD Model

Description

ON Semiconductor EMH2417R - Power Management IC

The EMH2417R from ON Semiconductor is a state-of-the-art power management integrated circuit (IC) designed for a wide range of applications requiring efficient power conversion and management. This robust IC is specifically engineered to cater to the needs of modern electronic devices that demand reliable and consistent power supply.

Key Features:

  • High Efficiency: The EMH2417R is optimized for high efficiency, which translates into lower power losses during operation and results in a cooler running system.
  • Low RDS(on): It features a low on-resistance (RDS(on)) that minimizes voltage drop and power dissipation, ensuring maximum energy transfer.
  • Wide Operating Voltage Range: This IC supports a broad range of input voltages, making it suitable for various applications and ensuring compatibility with different power sources.
  • Thermal Protection: With built-in thermal protection, the EMH2417R safeguards itself and the system from potential damage due to overheating.
  • Compact Package: The device comes in a compact package, which allows for a smaller footprint on the PCB and is ideal for space-constrained applications.

Applications:

The versatility of the EMH2417R allows it to be used in a multitude of applications. These include, but are not limited to:

  • Power Supplies
  • DC-DC Converters
  • Battery Management Systems
  • Automotive Electronics
  • Portable Devices
  • Telecommunication Equipment

Product Summary:

The ON Semiconductor EMH2417R is a high-performance power management IC that offers a blend of efficiency, reliability, and versatility. With its low RDS(on), thermal protection, and wide operating voltage range, it is an ideal choice for designers looking to optimize their power systems for performance and space. Whether it's for consumer electronics, automotive, or industrial applications, the EMH2417R provides a solid foundation for stable and efficient power management solutions.

You May Also Be Interested in

Zetex Semiconductors
20V P-CHANNEL ENHANCEMENT MODE MOSFET
Lowest to $0.5047
NXP / Nexperia
N-channel TrenchMOS FET Rev. 01 — 4 October 2010
Lowest to $6.6447
Hitachi, Ltd
Silicon N-Channel MOS FET UHF Power Amplifier
Need more? Email Us
Texas Instruments
N-CHANNEL NEXFET POWER MOSFET / Trans MOSFET N-CH Si 25V 100A 8-Pin VSON-CLIP EP T/R
Lowest to $2.8757
Hitachi, Ltd
Silicon P Channel MOS FET High Speed Switching
Lowest to $1.4264
Rohm Semiconductor
4V Drive Nch MOS FET
Lowest to $0.0439
Toshiba Semiconductor and Storage
Switching Regulator Applications
Lowest to $1.6817
Renesas Electronics America
Build in Biasing Circuit MOS FET IC UHF RF Amplifier
Lowest to $7.5410
Infineon Technologies
Increased MOSFET dv/dt ruggedness
Lowest to $8.2310

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.2271
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess