EN
  • EN
  • DE

FMBS5401

Part No FMBS5401
Manufacturer ON Semiconductor
Catalog Transistors (BJT) - Single
Description PNP General Purpose Amplifier | TRANS PNP 150V 0.6A SSOT-6
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Manufacturer ON Semiconductor
Packaging Tape and Reel
Status Obsolete
Transistor Type PNP
Current - Collector (Ic) (Maximum) 600mA
Voltage - Collector Emitter Breakdown (Maximum) 150V
Vce Saturation (Maximum) at Ib, Ic 500mV at 5mA, 50mA
Current - Collector Cutoff (Maximum) 50nA (ICBO)
DC Current Gain (hFE) (Minimum) at Ic, Vce 60 at 10mA, 5V
Maximum Power 700mW
Frequency - Transition 300MHz
Temperature Range - Operating -55°C ~ 150°C
Mounting Style SMD
Manufacturer Package SOT-23-6 Thin, TSOT-23-6
Supplier Device Package SuperSOT-6
Manufacturer Pack Quantity 3,000
MSL Level 1 (Unlimited)
Win Source Part Number 1174715-FMBS5401
Manufacturer Homepage www.fairchildsemi.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian FMBS5401 CAD Model

Description

The FMBS5401 from ON Semiconductor is a high-performance dual diode, designed to offer efficient and reliable operation in a variety of electronic applications. This component is specifically engineered to provide low forward voltage drop and high current capability, making it an ideal choice for high-efficiency power management systems.

Key Features

  • Low Forward Voltage Drop: The FMBS5401 boasts a low forward voltage drop, which enhances system efficiency by reducing power losses during diode conduction.
  • High Current Capability: With the ability to handle high currents, this dual diode is suitable for applications that require robust current handling capabilities.
  • Fast Switching Speed: This component is designed for fast switching, minimizing the time spent in transition states and thus reducing energy losses.
  • High Reliability: Manufactured by ON Semiconductor, a leader in semiconductor solutions, the FMBS5401 is built to high-quality standards, ensuring reliable performance over its lifetime.
  • Low Leakage Current: The device exhibits low leakage current, which is crucial for maintaining the efficiency of the overall system, especially in low-power applications.
  • Schottky Barrier Diode: As a Schottky barrier diode, it features a metal-semiconductor junction that is designed to have lower forward voltage drop compared to a PN junction diode.

Applications

The FMBS5401 is versatile and can be used in a range of applications, including:

  • Power supply management
  • DC-DC converters
  • Power factor correction circuits
  • Automotive applications
  • Reverse battery protection
  • Or-ing diode for redundant power supplies

Product Specifications

The FMBS5401 dual diode comes in a compact package and offers the following specifications:

  • Package: SMB (Surface Mount)
  • Maximum Repetitive Reverse Voltage: 40V
  • Forward Continuous Current: 5A
  • Max Surge Current: 150A
  • Operating Junction Temperature Range: -55°C to +150°C

With its combination of efficiency, reliability, and performance, the FMBS5401 from ON Semiconductor is an excellent choice for designers looking to optimize their power management systems.

You May Also Be Interested in

ON Semiconductor
Low Frequency Power Amplifier | TRANS NPN DARL 100V 5A TO-220
Need more? Email Us
Diodes Incorporated
TRANS NPN 80V 1A SOT89-3
Lowest to $0.2069
ON Semiconductor
NPN Epitaxial Silicon Transistor | TRANS NPN 250V 17A TO-220F
Need more? Email Us
Diodes Incorporated
TRANS PNP 20V 1A SOT-223
Lowest to $0.2069
Diodes Incorporated
TRANS NPN 100V 2A E-LINE
Lowest to $0.6039
ON Semiconductor
16 A COMPLEMENTARY SILICON POWER TRANSISTORS 250 V, 200 W
Lowest to $4.0559
Diodes Incorporated
TRANS PNP 200V 1A E-LINE
Need more? Email Us
Diodes Incorporated
TRANS PNP DARL 60V 0.8A E-LINE
Need more? Email Us
ON Semiconductor
TRANS PNP 45V 0.1A TO-92
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677

Pricing & Ordering

Quantity Unit Price Ext. Price
765+ $0.0755 $57.7575
1,865+ $0.0621 $115.8165
2,885+ $0.0601 $173.3885
3,970+ $0.0582 $231.0540
5,135+ $0.0563 $289.1005
6,885+ $0.0504 $347.0040
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 16,100 pieces
MOQ: 765 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess