The only official website & email suffix are win-source.group and win-source.net
WIN SOURCE does not have any other Company Name or Website.
Search
Filters

TPS60501DGS

Part No TPS60501DGS
Manufacturer Texas Instruments
Catalog PMIC - Voltage Regulators - DC DC Switching Regulators
Description IC REG SWITCHD CAP 3.3V 10MSOP
Datasheet
Sample
ECAD Module ECAD
rohs

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee
Pricing & Ordering $9.168 Historical reference price : is the price that a customer announces that it is willing to pay for this component in the previous period, only for reference.
Quantity
Unit Price
Ext. Price
4+
$14.5530
$58.212
9+
$11.9410
$107.469
13+
$11.5680
$150.384
18+
$11.1940
$201.492
24+
$10.8210
$259.704
31+
$9.7020
$300.762
* The above prices does not include taxes and freight rates, which will be calculated on the order pages.
Availability: 19,190 pieces
MOQ: 4 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?
Estimate shipping
Enter your destination to get a shipping estimate

*

Products specifications

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Tube/Rail
Status Active
Purpose Step-Down
Topology Charge Pump
Output Type Fixed
Number of Outputs 1
Minimum Input Voltage 1.8V
Maximum Input Voltage 6.5V
Nominal Output Voltage (Min/Fixed) 3.3V
Output Current 250mA
Frequency - Switching 800kHz
Synchronous Rectifier No
Temperature Range - Operating -40°C to 125°C (TJ)
Mounting SMD (SMT)
Case / Package 10-VSSOP
Win Source Part Number 1112166-TPS60501DGS
Popularity Medium
Fake Threat In the Open Market 62 pct.
Supply and Demand Status Balance

Description

TPS60501DGS Voltage Converter by Texas Instruments

The TPS60501DGS by Texas Instruments is a highly efficient, low-power step-down voltage converter that is an integral component in modern electronics. This device is designed to meet the rigorous power demands of portable applications, making it an ideal solution for battery-powered devices.

Key Features

  • High Efficiency: With its ability to achieve up to 96% efficiency, the TPS60501DGS ensures minimal power loss and extends battery life in portable devices.
  • Adjustable Output Voltage: The output voltage can be adjusted to suit various applications, providing the flexibility needed for design-specific requirements.
  • Low Quiescent Current: The device boasts an exceptionally low quiescent current, which is crucial for reducing standby power consumption and enhancing the overall efficiency of the application.
  • Thermal Protection: Integrated thermal shutdown protection safeguards the device from overheating, ensuring reliable performance and longevity.
  • Small Footprint: The TPS60501DGS comes in a compact VSSOP (Very Small Shrink Small Outline Package) form factor, making it suitable for space-constrained applications.

Applications

This voltage converter is versatile and can be used in a wide array of applications, including:

  • Mobile phones and PDAs
  • Wireless communication devices
  • Portable media players
  • Digital cameras
  • Handheld instrumentation

Technical Specifications

Parameter Value
Input Voltage Range 1.8V to 6V
Output Voltage Range Adjustable
Package Type VSSOP
Operating Temperature -40°C to 85°C

With its robust design and versatile features, the TPS60501DGS from Texas Instruments is an excellent choice for designers looking to optimize power management in their portable electronic devices.

Contact Us

You May Also Be Interested in

Top Sellers

Win-Source Footer Image

Cookie Consent Preference Center

When you visit any of our websites, it may store or retrieve information on your browser, mostly in the form of cookies. This information might be about you, your preferences, or your device and is mostly used to make the site work as you expect it to. The information does not usually directly identify you, but it can give you a more personalized experience. Because we respect your right to privacy, you can choose not to allow some types of cookies. Click on the different category headings to find out more and manage your preferences. Please note, blocking some types of cookies may impact your experience of the site and the services we are able to offer.

Manage Consent Preferences

Always Active

These cookies are necessary for the website to function and cannot be switched off in our systems. They are usually only set in response to actions made by you which amount to a request for services, such as setting your privacy preferences, logging in or filling in forms. You can set your browser to block or alert you about these cookies, but some parts of the site will not then work. These cookies do not store any personally identifiable information.

These cookies allow us to count visits and traffic sources so we can measure and improve the performance of our site. They help us to know which pages are the most and least popular and see how visitors move around the site. All information these cookies collect is aggregated and therefore anonymous. If you do not allow these cookies we will not know when you have visited our site, and will not be able to monitor its performance.

These cookies enable the website to provide enhanced functionality and personalisation. They may be set by us or by third party providers whose services we have added to our pages. If you do not allow these cookies then some or all of these services may not function properly.

These cookies are used to make advertising messages more relevant to you and may be set through our site by us or by our advertising partners. They may be used to build a profile of your interests and show you relevant advertising on our site or on other sites. They do not store directly personal information, but are based on uniquely identifying your browser and internet device.