The RSD200N10 is an N-channel Power MOSFET manufactured by Rohm Semiconductor. It's designed for high-efficiency power switching applications, offering low on-resistance and fast switching characteristics. This MOSFET is well-suited for various power management and motor control applications.
Applications
- Switching Mode Power Supplies (SMPS)
- DC-DC Converters
- Motor Control Circuits
- Uninterruptible Power Supplies (UPS)
- Power Inverters
Features
- N-Channel MOSFET
- Low On-Resistance (RDS(on)): Minimizes conduction losses.
- Fast Switching Speed: Reduces switching losses.
- High Avalanche Energy: Provides robustness against voltage spikes.
- Logic Level Gate Drive: Can be driven directly by logic circuits.
- RoHS Compliant: Environmentally friendly and compliant with RoHS standards.
Benefits
- Increased Power Efficiency: Low RDS(on) minimizes power dissipation, leading to energy savings.
- Improved System Reliability: High avalanche energy rating provides robustness.
- Reduced Heat Generation: Lower conduction and switching losses result in less heat.
- Simplified Gate Drive: Logic level gate drive simplifies circuit design.
- Enhanced System Performance: Fast switching speed enables higher operating frequencies.
Additional Details
The RSD200N10 is typically packaged in a through-hole or surface-mount package, depending on the specific variant. Key specifications include Drain-Source Voltage (VDS), Gate-Source Voltage (VGS), Drain Current (ID), and On-Resistance (RDS(on)). It is crucial to consult the datasheet for detailed electrical characteristics, thermal resistance, and safe operating area to ensure optimal performance and reliability. Proper gate drive circuitry and thermal management techniques are essential for maximizing the benefits of this MOSFET.